SICK Proximity Sensors CM30-25NPP-EC1

Description
SICK CM30-25NPP-EC1
Request a Quote
Description
SICK CM30-25NPP-EC1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1278122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1278122
Proximity Sensors 1278122
SICK CM30-25NPP-EC1

SICK CM30-25NPP-EC1

Supplier's Site
Photoelectric - 70081436 - Radwell International
Willingboro, NJ, United States
Photoelectric
70081436
Photoelectric 70081436
M30 HOUSING, 25 MM SENSING RANGE, NON-FLUSH, PNP, COMPLEMENTARY OUTPUTS, M12, 4-PIN CONNECTOR, (6058157). FREE 2 YEAR RADWELL WARRANTY

M30 HOUSING, 25 MM SENSING RANGE, NON-FLUSH, PNP, COMPLEMENTARY OUTPUTS, M12, 4-PIN CONNECTOR, (6058157). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor, Capacitive Proximity, 25Mm, 36V Rohs Compliant Sick - 51AK3408 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Capacitive Proximity, 25Mm, 36V Rohs Compliant Sick
51AK3408
Sensor, Capacitive Proximity, 25Mm, 36V Rohs Compliant Sick 51AK3408
SENSOR, CAPACITIVE PROXIMITY, 25MM, 36V ROHS COMPLIANT: YES

SENSOR, CAPACITIVE PROXIMITY, 25MM, 36V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1278122 70081436 51AK3408
Product Name Proximity Sensors Photoelectric Sensor, Capacitive Proximity, 25Mm, 36V Rohs Compliant Sick
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3260LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3457 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details