SICK Proximity Sensors - Industrial 7900227

Description
SENSOR PROX INDUCT 60MM IP65 BOX
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 60MM IP65 BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-7900227-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-7900227-ND
Proximity Sensors - Industrial 1882-7900227-ND
SENSOR PROX INDUCT 60MM IP65 BOX

SENSOR PROX INDUCT 60MM IP65 BOX

Buy Now Datasheet
Proximity Sensors - 2092569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092569
Proximity Sensors 2092569
SICK IQ80-60NPP-KK0

SICK IQ80-60NPP-KK0

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-7900227-ND 2092569
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1279-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Magneto-inductive displacement sensors with M12 design - mainSENSOR MDS-45-M12-CA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 to 1.97 inch (5 to 50 mm)
View Details