SICK Sensor Interface Junction Blocks 6076923

Description
SENSOR INTEGRATION GATEWAY, SIG3
Request a Quote Datasheet
Description
SENSOR INTEGRATION GATEWAY, SIG3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 1882-6076923-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
1882-6076923-ND
Sensor Interface Junction Blocks 1882-6076923-ND
SENSOR INTEGRATION GATEWAY, SIG3

SENSOR INTEGRATION GATEWAY, SIG3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1882-6076923-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers