SICK RF Antennas 6074432

Description
ANTENNA,WLAN+WPAN 82.0*10MM
Request a Quote Datasheet
Description
ANTENNA,WLAN+WPAN 82.0*10MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1882-6074432-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1882-6074432-ND
RF Antennas 1882-6074432-ND
ANTENNA,WLAN+WPAN 82.0*10MM

ANTENNA,WLAN+WPAN 82.0*10MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1882-6074432-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers