SICK Proximity Sensors - Industrial 6072883

Description
ULTRASONIC SENSOR
Request a Quote Datasheet
Description
ULTRASONIC SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6072883-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6072883-ND
Proximity Sensors - Industrial 1882-6072883-ND
ULTRASONIC SENSOR

ULTRASONIC SENSOR

Buy Now Datasheet
Proximity Sensors - 2672127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2672127
Proximity Sensors 2672127
SICK UM18-218166101

SICK UM18-218166101

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6072883-ND 2672127
Product Name Proximity Sensors - Industrial Proximity Sensors
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current
Electrical Connection Cable with Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000111-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093480 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers