Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
SICK
6071321 -- FLOAT, LEVEL SENSORS
SICK
Float, Level Sensors
6071321
Description
SENSOR LEVEL LIQ ANALOG 0V / 10V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SENSOR LEVEL LIQ ANALOG 0V / 10V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
1882-6071321-ND
Float, Level Sensors
1882-6071321-ND
SENSOR LEVEL LIQ ANALOG 0V / 10V
SENSOR LEVEL LIQ ANALOG 0V / 10V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Level Sensors
Product Number
1882-6071321-ND
Product Name
Float, Level Sensors
Media Type
Liquid
Unlock Full Specs
to access all available technical data
Similar Products
ifm efector inc.
Sensor for point level detection
LMC100
Specs
Device Classification
Sensor Only
Media Type
Liquid; Dry material (Bulk solids and powders)
Level Measurement Type
Single Point or Multi-Point Level
View Details
4
suppliers
Endress + Hauser – Sensors & Components
Radar module
UTR30
Specs
Device Classification
Sensor System
Measuring Range
0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level)
0.3937 +/-inch (10 +/-mm)
View Details
Allen-Bradley / Rockwell Automation
OPERATOR,FLOAT SW FOR FLOAT SWITCH
840-7A47
Specs
Media Type
Liquid
Meter Technology Type
Mechanical/magnetic Floats
View Details
Fuji Electric Corp. of America
Level transmitter
FKE-5
Specs
Device Classification
Transmitter
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details