SICK
Proximity Sensors
6068449
Description
SICK UM30-21311B
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
SICK UM30-21311B
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
2672139 |
1882-6068449-ND |
|
Product Name
|
Proximity Sensors |
Proximity Sensors - Industrial |
|
Body Shape
|
Cylindrical; Threaded Barrel; Other; Threaded Barrel
|
|
|
Length
|
3.31 inch (84 mm)
|
|
|
Width
|
1.18 inch (30 mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
197 inch (5000 mm)
Switch Type
Normally Open; Normally Closed
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Body Shape
Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length
2.05 inch (52 mm)
Width
1.18 inch (30 mm)
View Details