SICK RF Antennas 6067023

Description
ANTENNA,GPS 3,0 M-CABLE M
Request a Quote Datasheet
Description
ANTENNA,GPS 3,0 M-CABLE M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1882-6067023-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1882-6067023-ND
RF Antennas 1882-6067023-ND
ANTENNA,GPS 3,0 M-CABLE M

ANTENNA,GPS 3,0 M-CABLE M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1882-6067023-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers