SICK Proximity Sensors 6063881

Description
SICK IQ04-1B5PSKRDS
Request a Quote
Description
SICK IQ04-1B5PSKRDS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2092502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092502
Proximity Sensors 2092502
SICK IQ04-1B5PSKRDS

SICK IQ04-1B5PSKRDS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2092502
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.0591 inch (1.5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3215R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details