SICK Proximity Sensors 6058152

Description
SICK CM30-16BPP-EW1
Request a Quote Datasheet
Description
SICK CM30-16BPP-EW1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2131715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2131715
Proximity Sensors 2131715
SICK CM30-16BPP-EW1

SICK CM30-16BPP-EW1

Supplier's Site
Proximity Sensors - Industrial - 1882-6058152-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6058152-ND
Proximity Sensors - Industrial 1882-6058152-ND
SENSOR PROX CAP 3MM-16MM CYLIND

SENSOR PROX CAP 3MM-16MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2131715 1882-6058152-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 to 0.6299 inch (3 to 16 mm)
Power Requirements DC Powered
Length 3.19 inch (81 mm)
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details