SICK
Proximity Sensors
6053542
Description
SICK UM12-1172211
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
SICK UM12-1172211
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
2672091 |
1882-6053542-ND |
|
Product Name
|
Proximity Sensors |
Proximity Sensors - Industrial |
|
Body Shape
|
Cylindrical; Threaded Barrel; Other; Threaded Barrel
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-40 to 185 F (-40 to 85 C)
Diameter
0.0190 inch (0.4826 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
2 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details