SICK Proximity Sensors 6049010

Description
CAPACIT PROXIM SENSOR
Request a Quote Datasheet
Description
CAPACIT PROXIM SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-6049010-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-6049010-ND
Proximity Sensors 1882-6049010-ND
CAPACIT PROXIM SENSOR

CAPACIT PROXIM SENSOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6049010-ND
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-P2MPB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
View Details
3 suppliers
MICRO-DISPLACEMENT SENSOR - Z4D-C01 - Heilind Electronics, Inc.
Omron Electronic Components – Americas
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000432-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details