The RightSight Photosensor 42EF-P2MPB-A2 from Allen-Bradley / Rockwell Automation is a polarized retroreflective photoelectric sensor designed for reliable object detection in various applications. It features a sensing distance of up to 4.5 meters (14.7 feet) and a field of view of 2.5 degrees. The sensor operates within a temperature range of -25°C to +55°C (-13°F to +131°F) and is rated for NEMA 3R, 4X, 6P, and IP67 environments, making it suitable for harsh conditions. This model utilizes a visible red LED at 660 nm for transmission and does not require sensitivity adjustment. It supports NPN and PNP output types with a maximum output rating of 30VDC at 100mA. The sensor is equipped with short-circuit protection and has a response time of 1 ms, ensuring quick detection. The housing is made from specially formulated polymer and acrylic, providing durability and resistance to environmental factors. The product includes an 18mm mounting nut and offers various optional accessories for mounting and connectivity. It is UL, CSA, and CE certified, ensuring compliance with relevant safety standards. This sensor is ideal for applications requiring precise detection in challenging environments.
PHOTOSWITCH Photoelectric Sensor, RightSight, Polarized Retroflective, Red, DC - 2 Complementary LO/DO Outputs, Source (PNP), 2m (6.5ft) cable, IO-Link Enabled
Retro reflective Sensor w IO-Link
PHOTOSWITCH Sensors & Switches 42EF-P2MPB-A2
| Allen-Bradley / Rockwell Automation | RS Components, Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 42EF-P2MPB-A2 | 1348367 | |
| Product Name | RightSight Photosensor | Photoelectric Sensors | Photoelectric |
| Body Shape | Cylindrical | Rectangular; Other; Block | |
| Operation Distance | 118 inch (3000 mm) | 118 inch (3000 mm) | |
| Electrical Connection | 2m (6.5ft) cable | Pre-wired |