SICK Proximity Sensors - Industrial 6048422

Description
SENSOR PROX ULTRA 120-1000MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 120-1000MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6048422-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6048422-ND
Proximity Sensors - Industrial 1882-6048422-ND
SENSOR PROX ULTRA 120-1000MM CYL

SENSOR PROX ULTRA 120-1000MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6048422-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005418-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1028100-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details