SICK Photoelectric, Industrial 1028100

Description
"Optical Sensor 0.591"" ~ 5.906"" (15mm ~ 150mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Optical Sensor 0.591"" ~ 5.906"" (15mm ~ 150mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1028100-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1028100-ND
Photoelectric, Industrial 1882-1028100-ND
"Optical Sensor 0.591"" ~ 5.906"" (15mm ~ 150mm) PNP - Dark-ON/Light-ON - Selectable"

"Optical Sensor 0.591"" ~ 5.906"" (15mm ~ 150mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1028100-ND
Product Name Photoelectric, Industrial
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4241 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Cylindrical Sensor - 42CA-E1EZB1-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 630 inch (16000 mm)
Electrical Connection 4-pin DC Micro QD
View Details
2 suppliers
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Photoelectric, Industrial - 1882-1018024-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details