SICK Proximity Sensors 6048421

Description
SICK UM18-218161102
Request a Quote Datasheet
Description
SICK UM18-218161102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2125530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125530
Proximity Sensors 2125530
SICK UM18-218161102

SICK UM18-218161102

Supplier's Site
Proximity Sensors - Industrial - 1882-6048421-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6048421-ND
Proximity Sensors - Industrial 1882-6048421-ND
ULTRASONIC SENSOR

ULTRASONIC SENSOR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2125530 1882-6048421-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 4.72 to 39.37 inch (120 to 1000 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3906 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details