SICK Proximity Sensors - Industrial 6048396

Description
SENSOR PROX ULTRASN 65-350MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRASN 65-350MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6048396-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6048396-ND
Proximity Sensors - Industrial 1882-6048396-ND
SENSOR PROX ULTRASN 65-350MM CYL

SENSOR PROX ULTRASN 65-350MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6048396-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0120 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000723-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Photoelectric, Industrial - 1882-1019243-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers