SICK Circular Cable Assemblies 6044574

Description
CIRC CBL 4POS RCPT TO PLUG 3.28'
Request a Quote Datasheet
Description
CIRC CBL 4POS RCPT TO PLUG 3.28'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-6044574-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-6044574-ND
Circular Cable Assemblies 1882-6044574-ND
CIRC CBL 4POS RCPT TO PLUG 3.28'

CIRC CBL 4POS RCPT TO PLUG 3.28'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-6044574-ND
Product Name Circular Cable Assemblies
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6854A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details