SICK Proximity Sensors 6042045

Description
SICK IQ20-07BPPDQ0S
Request a Quote Datasheet
Description
SICK IQ20-07BPPDQ0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2092542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092542
Proximity Sensors 2092542
SICK IQ20-07BPPDQ0S

SICK IQ20-07BPPDQ0S

Supplier's Site
Proximity Sensors - Industrial - 1882-6042045-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6042045-ND
Proximity Sensors - Industrial 1882-6042045-ND
SENSOR PROX IND 7MM IP67 FLANGE

SENSOR PROX IND 7MM IP67 FLANGE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2092542 1882-6042045-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.2756 inch (7 mm)
Power Requirements DC Powered
Length 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001011-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1040029-ND - DigiKey
Specs
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details