SICK Proximity Sensors - Industrial 6042022

Description
SENSOR PROX IND 3MM IP67 MOD 2M
Request a Quote Datasheet
Description
SENSOR PROX IND 3MM IP67 MOD 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6042022-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6042022-ND
Proximity Sensors - Industrial 1882-6042022-ND
SENSOR PROX IND 3MM IP67 MOD 2M

SENSOR PROX IND 3MM IP67 MOD 2M

Buy Now Datasheet
Proximity Sensors - 2092510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092510
Proximity Sensors 2092510
SICK IQ06-03BPSKU2S

SICK IQ06-03BPSKU2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6042022-ND 2092510
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000004694-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040983-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers