Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
SICK
6038000 -- FLOAT, LEVEL SENSORS
SICK
Float, Level Sensors
6038000
Description
SENSOR LEVEL LIQ SWITCH DPDT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SENSOR LEVEL LIQ SWITCH DPDT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
1882-6038000-ND
Float, Level Sensors
1882-6038000-ND
SENSOR LEVEL LIQ SWITCH DPDT
SENSOR LEVEL LIQ SWITCH DPDT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Level Sensors
Product Number
1882-6038000-ND
Product Name
Float, Level Sensors
Media Type
Liquid
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Measurement - Level - radar
159300198
Specs
Media Type
Liquid
Meter Technology Type
Radar/Microwave
View Details
BinMaster, Inc.
80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (SIDE)
CNCR 130
Specs
Device Classification
Sensor Only
Measuring Range
588 inch (14935 mm)
Accuracy (Continuous Level)
0.0800 +/-inch (2.03 +/-mm)
View Details
Allen-Bradley / Rockwell Automation
OPERATOR,FLOAT SW FOR FLOAT SWITCH
840-4A4
Specs
Media Type
Liquid
Meter Technology Type
Mechanical/magnetic Floats
View Details
RS Components, Ltd.
Level Sensors
386957
Specs
Maximum Operating Pressure
363 psi (255 m H2O)
Meter Technology Type
Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
View Details