SICK Proximity Sensors - Industrial 6037678

Description
SENSOR PROX ULTRA 600-6000MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 600-6000MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6037678-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6037678-ND
Proximity Sensors - Industrial 1882-6037678-ND
SENSOR PROX ULTRA 600-6000MM CYL

SENSOR PROX ULTRA 600-6000MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6037678-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0030 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317865265 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 185666 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
View Details
Mechanically adjusted background suppression sensors - IMS.PE.E3ZMBGS - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
View Details