SICK Proximity Sensors - Industrial 6037674

Description
SENSOR PROX ULTRASN 30-250MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRASN 30-250MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6037674-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6037674-ND
Proximity Sensors - Industrial 1882-6037674-ND
SENSOR PROX ULTRASN 30-250MM CYL

SENSOR PROX ULTRASN 30-250MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6037674-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ring Style Sensors - 9700-0159 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switch - 216322484 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Programmable CMOS Optical Sensor IC - ISL700D_SRE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
View Details