SICK Proximity Sensors - Industrial 6037667

Description
SENSOR PROX ULTRA 350-3400MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 350-3400MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6037667-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6037667-ND
Proximity Sensors - Industrial 1882-6037667-ND
SENSOR PROX ULTRA 350-3400MM CYL

SENSOR PROX ULTRA 350-3400MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6037667-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0040 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002966-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1040939-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details