SICK Proximity Sensors - Industrial 6037664

Description
SENSOR PROX ULTRASN 30-250MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRASN 30-250MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6037664-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6037664-ND
Proximity Sensors - Industrial 1882-6037664-ND
SENSOR PROX ULTRASN 30-250MM CYL

SENSOR PROX ULTRASN 30-250MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6037664-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Fibre optic through-beam sensor - E35062 - ifm electronic gmbh
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 482 F (-40 to 250 C)
Length 197 inch (5000 mm)
View Details
2 suppliers
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3004 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details