SICK Proximity Sensors - Industrial 6036925

Description
SENSOR PROX ULTRA 600-6000MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 600-6000MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6036925-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6036925-ND
Proximity Sensors - Industrial 1882-6036925-ND
SENSOR PROX ULTRA 600-6000MM CYL

SENSOR PROX ULTRA 600-6000MM CYL

Buy Now Datasheet
Proximity Sensors - 2672147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2672147
Proximity Sensors 2672147
SICK UM30-215118

SICK UM30-215118

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6036925-ND 2672147
Product Name Proximity Sensors - Industrial Proximity Sensors
Switching Frequency 0.0030 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Voltage; Current
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003415-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093427 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details