SICK Circular Cable Assemblies 6025922

Description
CIRC CBL 3POS RCPT TO PLUG 1.97'
Request a Quote Datasheet
Description
CIRC CBL 3POS RCPT TO PLUG 1.97'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-6025922-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-6025922-ND
Circular Cable Assemblies 1882-6025922-ND
CIRC CBL 3POS RCPT TO PLUG 1.97'

CIRC CBL 3POS RCPT TO PLUG 1.97'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-6025922-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Stability Cables - SP-35-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details