SICK Proximity Sensors 6022038

Description
INDUCT PROXIM SENSOR
Request a Quote Datasheet
Description
INDUCT PROXIM SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-6022038-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-6022038-ND
Proximity Sensors 1882-6022038-ND
INDUCT PROXIM SENSOR

INDUCT PROXIM SENSOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6022038-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1040842-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Ring DC 4 Wire Inductive Ring Sensor - S3213R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers