SICK Proximity Sensors 6021126

Description
SICK IM18-05B-N-ZW0
Request a Quote
Description
SICK IM18-05B-N-ZW0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093220
Proximity Sensors 2093220
SICK IM18-05B-N-ZW0

SICK IM18-05B-N-ZW0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093220
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000121-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1067226-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details