SICK Proximity Sensors 6020965

Description
INDUCT PROXIM SENSOR
Request a Quote Datasheet
Description
INDUCT PROXIM SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-6020965-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-6020965-ND
Proximity Sensors 1882-6020965-ND
INDUCT PROXIM SENSOR

INDUCT PROXIM SENSOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6020965-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1183LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Proximity sensor - SIEF-M8B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 3.15 mils (80 µm)
Switching Frequency 2 kHz
View Details
2 suppliers