SICK Proximity Sensors 6020286

Description
SICK IM30-15NPS-ZC1
Request a Quote Datasheet
Description
SICK IM30-15NPS-ZC1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2669754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669754
Proximity Sensors 2669754
SICK IM30-15NPS-ZC1

SICK IM30-15NPS-ZC1

Supplier's Site
Proximity Sensors - 1882-6020286-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-6020286-ND
Proximity Sensors 1882-6020286-ND
INDUCT PROXIM SENSOR

INDUCT PROXIM SENSOR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2669754 1882-6020286-ND
Product Name Proximity Sensors Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.99 inch (76 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details