SICK Circular Cable Assemblies 2144853

Description
YF2ASD-200VD6XLECX PE-X/17*0,14/
Request a Quote Datasheet
Description
YF2ASD-200VD6XLECX PE-X/17*0,14/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2144853-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2144853-ND
Circular Cable Assemblies 1882-2144853-ND
YF2ASD-200VD6XLECX PE-X/17*0,14/

YF2ASD-200VD6XLECX PE-X/17*0,14/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2144853-ND
Product Name Circular Cable Assemblies
Cable Length 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6055A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details