Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL LENSES
SICK
2134613 -- LENSES
SICK
Lenses
2134613
Description
VLR-201RA4501 VISION LIGHT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
VLR-201RA4501 VISION LIGHT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Lenses
1882-2134613-ND
Lenses
1882-2134613-ND
VLR-201RA4501 VISION LIGHT
VLR-201RA4501 VISION LIGHT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Optical Lenses
Product Number
1882-2134613-ND
Product Name
Lenses
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, Uncoated
KBX148
Specs
Lens Type
Spherical Lens
Focal Length
71.63 mm (2.82 inch)
Center Thickness
11.73 mm (0.4618 inch)
View Details
CeNing Optics Co., Ltd.
Optical Lenses
Achromatic Lenses for NIR
Specs
Lens Type
Achromats
Lens Application
Infrared; Visible
Focal Length
10 to 140 mm (0.3937 to 5.51 inch)
View Details
ORAFOL Fresnel Optics GmbH
Negative Fresnel Lense
DC 434U neg
Specs
Lens Type
Fresnel Lens
Focal Length
-255 mm (-10.05 inch)
View Details
Pexco
Custom Lighting Components - Lenses
Specs
Materials
Extruded acrylic and polycarbonate material blends
View Details