ORAFOL Fresnel Optics GmbH Negative Fresnel Lense DC 434U neg

Description
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -255.3
Request a Quote
Description
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -255.3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A negative Fresnel lens with a focal length of -255.3 mm and a clear aperture of 0.508 mm, designed for infinite conjugate ratios. The lens has a thickness of 1.8 mm and an equivalent plano conjugate distance of 302.0 mm. The standard material is PMMA with a refractive index of 1.49, and facet spacing is consistent with the specified focal length at 546 nm, with a tolerance of ±5%.

Datasheet Summary
Powered by GS/AI

A negative Fresnel lens with a focal length of -255.3 mm and a clear aperture of 0.508 mm, designed for infinite conjugate ratios. The lens has a thickness of 1.8 mm and an equivalent plano conjugate distance of 302.0 mm. The standard material is PMMA with a refractive index of 1.49, and facet spacing is consistent with the specified focal length at 546 nm, with a tolerance of ±5%.

Suppliers

Company
Product
Description
Supplier Links
Negative Fresnel Lense - DC 434U neg - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Negative Fresnel Lense
DC 434U neg
Negative Fresnel Lense DC 434U neg
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -255.3

A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.508
  • Fresnel Conjugate: infinite
  • Plano Conjugate: -255.3
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number DC 434U neg
Product Name Negative Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 928 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 255 mm (10.05 inch)
View Details
Positive Fresnel Lense - SC 2135 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 764 mm (30.08 inch)
View Details
Positive Fresnel Lense - SC 252 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 48.3 mm (1.9 inch)
View Details
Positive Fresnel Lense - SC 237 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 77.5 mm (3.05 inch)
View Details