SICK Circular Cable Assemblies 2131099

Description
YF2A2B-200UD3XLEAX PUR/6*2*0,14/
Request a Quote Datasheet
Description
YF2A2B-200UD3XLEAX PUR/6*2*0,14/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2131099-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2131099-ND
Circular Cable Assemblies 1882-2131099-ND
YF2A2B-200UD3XLEAX PUR/6*2*0,14/

YF2A2B-200UD3XLEAX PUR/6*2*0,14/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2131099-ND
Product Name Circular Cable Assemblies
Cable Length 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details