SICK Circular Cable Assemblies 2127662

Description
CBL 4POS RCPT RA TO RCPT 16.4'
Request a Quote Datasheet
Description
CBL 4POS RCPT RA TO RCPT 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2127662-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2127662-ND
Circular Cable Assemblies 1882-2127662-ND
CBL 4POS RCPT RA TO RCPT 16.4'

CBL 4POS RCPT RA TO RCPT 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2127662-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Cable Assembly - 60016A20 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details