Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
SICK
2119045 -- SENSOR & ACTUATOR CABLES
SICK
Sensor & Actuator Cables
2119045
Description
SICK YF2A1B-100UD1XLEAX / 2119045
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SICK YF2A1B-100UD1XLEAX / 2119045
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
2851419
Sensor & Actuator Cables
2851419
SICK YF2A1B-100UD1XLEAX / 2119045
SICK YF2A1B-100UD1XLEAX / 2119045
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Power Cords
Product Number
2851419
Product Name
Sensor & Actuator Cables
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
36" 45 Degree Power Cord (plug to wall plug)
FPC-45-36P
Specs
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
35.98 inch (914 mm)
View Details
Qualtek Electronics Corp.
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm
397004-01
Specs
Cord Color
Black
Number of Conductors
3
Male End Type
JIS 8303
View Details
TE Connectivity
Sensor & Actuator Cables
2273113-4
Specs
Cord Color
Black
Approvals
RoHS
Male End Type
Straight m12
View Details
Interpower
Danish 6Amp Hospital Grade Cord Set W/C13 Connector
86280520
Specs
Cord Color
Black
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details