Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SICK
2114296 -- CIRCULAR CABLE ASSEMBLIES
SICK
Circular Cable Assemblies
2114296
Description
CBL 17POS PLUG TO WIRE 16.4'
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CBL 17POS PLUG TO WIRE 16.4'
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2114296-ND
Circular Cable Assemblies
1882-2114296-ND
CBL 17POS PLUG TO WIRE 16.4'
CBL 17POS PLUG TO WIRE 16.4'
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
1882-2114296-ND
Product Name
Circular Cable Assemblies
Cable Length
16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
High Temperature Cable Assembly
60016A20
Specs
Application
Instrumentation and Control
Connector Type
10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Southco
Wire Harnesses
EA-W01-23-507
Specs
Cable Length
16.4 ft (50 dm)
View Details
Infineon Technologies AG
Cable Assemblies - Specialized Cable Assemblies
GATELEAD1101255XPSA1
View Details
Flexco Microwave, Inc.
Flexible Coaxial Cable 9.5 GHz
FC545
Specs
Application
Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type
Coaxial
Cable Shielding
Braid (optional feature)
View Details