SICK Circular Cable Assemblies 2105244

Description
CBL 5POS RCPT TO PLUG RA 6.56'
Request a Quote Datasheet
Description
CBL 5POS RCPT TO PLUG RA 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2105244-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2105244-ND
Circular Cable Assemblies 1882-2105244-ND
CBL 5POS RCPT TO PLUG RA 6.56'

CBL 5POS RCPT TO PLUG RA 6.56'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2105244-ND
Product Name Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details