SICK Circular Cable Assemblies 2081094

Description
CIR CBL 17POS PLUG TO WIRE 6.56'
Request a Quote Datasheet
Description
CIR CBL 17POS PLUG TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2081094-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2081094-ND
Circular Cable Assemblies 1882-2081094-ND
CIR CBL 17POS PLUG TO WIRE 6.56'

CIR CBL 17POS PLUG TO WIRE 6.56'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2081094-ND
Product Name Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6003B03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details