SICK Proximity Sensors - Industrial 1134594

Description
IMB08-02BPSVC0SS14 INDUCT.PROXIM
Request a Quote Datasheet
Description
IMB08-02BPSVC0SS14 INDUCT.PROXIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1134594-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1134594-ND
Proximity Sensors - Industrial 1882-1134594-ND
IMB08-02BPSVC0SS14 INDUCT.PROXIM

IMB08-02BPSVC0SS14 INDUCT.PROXIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1134594-ND
Product Name Proximity Sensors - Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Ring Style Sensors - 9701-0759 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.01 inch (51 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Inductive Proximity Sensors - 5000005420-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details