Altech Corp. Ring Style Sensors 9701-0759

Description
Mini and Normal Sensitivity Ring Sensors are used to detect stamped or punched metal parts, or larger size unwanted metal parts. Altech offers a wide range of these rings from 12 mm to 300 mm in diameter. High sensitivity rings are also used for the same applications, except they can detect much smaller metal parts. Altech’s Ultra High Sensitivity Ring Sensors are used primarily for the detection of very small particles in bulk materials.
Request a Quote Datasheet
Description
Mini and Normal Sensitivity Ring Sensors are used to detect stamped or punched metal parts, or larger size unwanted metal parts. Altech offers a wide range of these rings from 12 mm to 300 mm in diameter. High sensitivity rings are also used for the same applications, except they can detect much smaller metal parts. Altech’s Ultra High Sensitivity Ring Sensors are used primarily for the detection of very small particles in bulk materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Style Sensors - 9701-0759 - Altech Corp.
Flemington, NJ, USA
Ring Style Sensors
9701-0759
Ring Style Sensors 9701-0759
Mini and Normal Sensitivity Ring Sensors are used to detect stamped or punched metal parts, or larger size unwanted metal parts. Altech offers a wide range of these rings from 12 mm to 300 mm in diameter. High sensitivity rings are also used for the same applications, except they can detect much smaller metal parts. Altech’s Ultra High Sensitivity Ring Sensors are used primarily for the detection of very small particles in bulk materials.

Mini and Normal Sensitivity Ring Sensors are used to detect stamped or punched metal parts, or larger size unwanted metal parts. Altech offers a wide range of these rings from 12 mm to 300 mm in diameter. High sensitivity rings are also used for the same applications, except they can detect much smaller metal parts. Altech’s Ultra High Sensitivity Ring Sensors are used primarily for the detection of very small particles in bulk materials.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Proximity Sensors
Product Number 9701-0759
Product Name Ring Style Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.01 inch (51 mm)
Switching Frequency 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Block Sensors - 9807-0959 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Cylindrical Sensors - 9980-2010 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0300 inch (0.7620 mm)
View Details
3 suppliers
Cylindrical Sensors - AIS18F05AD024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
2 suppliers