SICK Angle, Linear Position Measuring 1134043

Description
DAXLAN-0100BA080000E 00
Request a Quote Datasheet
Description
DAXLAN-0100BA080000E 00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1134043-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1134043-ND
Angle, Linear Position Measuring 1882-1134043-ND
DAXLAN-0100BA080000E 00

DAXLAN-0100BA080000E00

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1134043-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-APS11700LLHALX-0PLDKR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details