Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
SICK
1131012 -- SENSOR INTERFACE JUNCTION BLOCKS
SICK
Sensor Interface Junction Blocks
1131012
Description
SIG300-0A05AA100 SIG300, ETHER
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SIG300-0A05AA100 SIG300, ETHER
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
1882-1131012-ND
Sensor Interface Junction Blocks
1882-1131012-ND
SIG300-0A05AA100 SIG300, ETHER
SIG300-0A05AA100 SIG300, ETHER
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Enclosures
Product Number
1882-1131012-ND
Product Name
Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
22mm DeviceNet Station 800F PB
800F-VDD3M4F
Specs
Type
Pushbutton Enclosures
View Details
OKW Enclosures, Inc.
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811
M5505110-AL
Specs
Type
Electronic and Instrument Enclosures
Length
5.29 inch (134 mm)
Width
18.66 inch (474 mm)
View Details
Hammond Manufacturing Company Inc.
Small Enclosures - General Purpose Metal
1412PP
Specs
Type
Electronic and Instrument Enclosures
Length
6 inch (152 mm)
Width
4 inch (102 mm)
View Details
3
suppliers
Schmersal Inc.
Assembly housing - EX-EBG311.O
View Details