SICK Angle, Linear Position Measuring 1128781

Description
MAX30N-72C7FCP0090
Request a Quote Datasheet
Description
MAX30N-72C7FCP0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1128781-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1128781-ND
Angle, Linear Position Measuring 1882-1128781-ND
MAX30N-72C7FCP0090

MAX30N-72C7FCP0090

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1128781-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Hall Effect Sensor, Linear, 3-Sot-23; Hall Effect Type Allegro Microsystems - 31K6638 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details