SICK Proximity Sensors - Industrial 1125038

Description
RZC1-04ZUS-KQ0S04 MAGN.CYLINDER
Request a Quote Datasheet
Description
RZC1-04ZUS-KQ0S04 MAGN.CYLINDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1125038-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1125038-ND
Proximity Sensors - Industrial 1882-1125038-ND
RZC1-04ZUS-KQ0S04 MAGN.CYLINDER

RZC1-04ZUS-KQ0S04 MAGN.CYLINDER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1125038-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000001113-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093425 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
2 suppliers