SICK Proximity Sensors - Industrial 1121550

Description
IQ12-02BPSKU3SS13 INDUKT.PROXIM
Request a Quote Datasheet
Description
IQ12-02BPSKU3SS13 INDUKT.PROXIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1121550-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1121550-ND
Proximity Sensors - Industrial 1882-1121550-ND
IQ12-02BPSKU3SS13 INDUKT.PROXIM

IQ12-02BPSKU3SS13 INDUKT.PROXIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1121550-ND
Product Name Proximity Sensors - Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001436-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1041027-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details