SICK Proximity Sensors 1113395

Description
INDUCTIVE PROXIMITY SENSORS, IMM
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSORS, IMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1113395-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1113395-ND
Proximity Sensors 1882-1113395-ND
INDUCTIVE PROXIMITY SENSORS, IMM

INDUCTIVE PROXIMITY SENSORS, IMM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1113395-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-SA(01) - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 2.25 to 47.25 inch (57.15 to 1200 mm)
View Details
Proximity sensor - SIEH-M12B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details