SICK Proximity Sensors 1112343

Description
SICK IMS18-08BPSZC0SS03
Request a Quote
Description
SICK IMS18-08BPSZC0SS03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2668605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668605
Proximity Sensors 2668605
SICK IMS18-08BPSZC0SS03

SICK IMS18-08BPSZC0SS03

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2668605
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
Capacitive Proximity Sensors - 5000001066-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details