SICK Proximity Sensors - Industrial 1108729

Description
IHM04-2B5PSVR8S INDUCT.PROXIM
Request a Quote Datasheet
Description
IHM04-2B5PSVR8S INDUCT.PROXIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1108729-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1108729-ND
Proximity Sensors - Industrial 1882-1108729-ND
IHM04-2B5PSVR8S INDUCT.PROXIM

IHM04-2B5PSVR8S INDUCT.PROXIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1108729-ND
Product Name Proximity Sensors - Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08313650231 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - Industrial - 1882-1040872-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX1018 Photomicrosensor (Transmissive) - EE-SX1018 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers